Alpha Wire Multiple Conductor Cables 75011 BK001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75011BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75011BK001-ND
Multiple Conductor Cables 75011BK001-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire - 94T8628 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
94T8628
Shielded Multipair Cable 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire 94T8628
SHIELDED MULTIPAIR CABLE 24AWG, 2PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24AWG, 2PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 75011BK001-ND 94T8628
Product Name Multiple Conductor Cables Shielded Multipair Cable 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details