Alpha Wire Multiple Conductor Cables 75010 BK001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75010BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75010BK001-ND
Multiple Conductor Cables 75010BK001-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable, 24Awg, 2Pair, 300V, 1000Ft; Cable Shielding Alpha Wire - 94T8626 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 24Awg, 2Pair, 300V, 1000Ft; Cable Shielding Alpha Wire
94T8626
Unshielded Multipair Cable, 24Awg, 2Pair, 300V, 1000Ft; Cable Shielding Alpha Wire 94T8626
UNSHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 75010BK001-ND 94T8626
Product Name Multiple Conductor Cables Unshielded Multipair Cable, 24Awg, 2Pair, 300V, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Temperature -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y36D57162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details