Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet 75002

Description
Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2 pair and 4 pair constructions. -50°C to 75°C (PP core) and 105°C (FEP core) 4 times OD (unshielded) and 8 times OD (shielded) cold bend radius per TIA-568-C.2 Meets ANSI/TIA-568-C.2 Cat 5e requirements UL Type CMR and suitable for use in NFPA 79 applications* Sunlight and abrasion resistant High-performance TPE jacket provides three times the low temperature flexibility of PVC Unshielded, foil shielded, or Supra-Shield® foil + braid for best EMI protection *Product must be used in accordance with the respective AWM style. Click here for more details. RJ-45 Plug for Xtra-Guard Industrial Ethernet **For Military and Special Applications: 669343** Hybrid Data + Power cable 600V Four Cat 5 pairs with 4 more 22 AWG conductors Shielded for EMI protection (90% braided tinned copper) High performance TPE jacket provides 3x the low temperature flexibility of PVC Need a more unique construction? Different color Code? Different Jacket color? Request a Custom Quote
Datasheet
Description
Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2 pair and 4 pair constructions. -50°C to 75°C (PP core) and 105°C (FEP core) 4 times OD (unshielded) and 8 times OD (shielded) cold bend radius per TIA-568-C.2 Meets ANSI/TIA-568-C.2 Cat 5e requirements UL Type CMR and suitable for use in NFPA 79 applications* Sunlight and abrasion resistant High-performance TPE jacket provides three times the low temperature flexibility of PVC Unshielded, foil shielded, or Supra-Shield® foil + braid for best EMI protection *Product must be used in accordance with the respective AWM style. Click here for more details. RJ-45 Plug for Xtra-Guard Industrial Ethernet **For Military and Special Applications: 669343** Hybrid Data + Power cable 600V Four Cat 5 pairs with 4 more 22 AWG conductors Shielded for EMI protection (90% braided tinned copper) High performance TPE jacket provides 3x the low temperature flexibility of PVC Need a more unique construction? Different color Code? Different Jacket color? Request a Custom Quote
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet - 75002 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet
75002
Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet 75002
Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2 pair and 4 pair constructions. -50°C to 75°C (PP core) and 105°C (FEP core) 4 times OD (unshielded) and 8 times OD (shielded) cold bend radius per TIA-568-C.2 Meets ANSI/TIA-568-C.2 Cat 5e requirements UL Type CMR and suitable for use in NFPA 79 applications* Sunlight and abrasion resistant High-performance TPE jacket provides three times the low temperature flexibility of PVC Unshielded, foil shielded, or Supra-Shield® foil + braid for best EMI protection *Product must be used in accordance with the respective AWM style. Click here for more details. RJ-45 Plug for Xtra-Guard Industrial Ethernet **For Military and Special Applications: 669343** Hybrid Data + Power cable 600V Four Cat 5 pairs with 4 more 22 AWG conductors Shielded for EMI protection (90% braided tinned copper) High performance TPE jacket provides 3x the low temperature flexibility of PVC Need a more unique construction? Different color Code? Different Jacket color? Request a Custom Quote

Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking

Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2 pair and 4 pair constructions.

  • -50°C to 75°C (PP core) and 105°C (FEP core)
  • 4 times OD (unshielded) and 8 times OD (shielded) cold bend radius per TIA-568-C.2
  • Meets ANSI/TIA-568-C.2 Cat 5e requirements
  • UL Type CMR and suitable for use in NFPA 79 applications*
  • Sunlight and abrasion resistant
  • High-performance TPE jacket provides three times the low temperature flexibility of PVC
  • Unshielded, foil shielded, or Supra-Shield® foil + braid for best EMI protection

*Product must be used in accordance with the respective AWM style. Click here for more details.

RJ-45 Plug for Xtra-Guard Industrial Ethernet

**For Military and Special Applications: 669343**

  • Hybrid Data + Power cable 600V
  • Four Cat 5 pairs with 4 more 22 AWG conductors
  • Shielded for EMI protection (90% braided tinned copper)
  • High performance TPE jacket provides 3x the low temperature flexibility of PVC

Need a more unique construction? Different color Code? Different Jacket color? Request a Custom Quote

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Network Cables
Product Number 75002
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Industrial Ethernet
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data