Alpha Wire Multiple Conductor Cables 75002 BK002

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75002BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75002BK002-ND
Multiple Conductor Cables 75002BK002-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 75002 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
75002 BK002
Multi-Conductor & Paired Cables 75002 BK002
75002 BLACK 500 FT

75002 BLACK 500 FT

Buy Now
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8625 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8625
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8625
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 75002BK002-ND 75002 BK002 94T8625
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details