Alpha Wire Multiple Conductor Cables 75002 BK001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75002BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75002BK001-ND
Multiple Conductor Cables 75002BK001-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 75002 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
75002 BK001
Multi-Conductor & Paired Cables 75002 BK001
75002 BLACK 1000 FT

75002 BLACK 1000 FT

Buy Now
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire - 94T8624 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
94T8624
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire 94T8624
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number 75002BK001-ND 75002 BK001 94T8624
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers