Alpha Wire Multiple Conductor Cables 75001 BK002

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)
Request a Quote
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable, part number 94T8623, features a 24 AWG conductor size and consists of 2 pairs. It is rated for a voltage of 300 VRMS and is designed for use in applications requiring reliable signal integrity, such as LAN connections, as it meets Cat5e specifications. The cable is constructed with solid bare copper conductors and has a nominal insulation thickness of 0.009 inches made from FEP. The cable is shielded with aluminum/mylar tape, providing protection against electromagnetic interference, and includes a drain wire for grounding. The outer jacket is made of TPE with a thickness of 0.035 inches and is black in color. This cable is suitable for a temperature range of -50 to 105°C and has a bend radius of 8 times the cable diameter. Additionally, the product is RoHS compliant and adheres to various safety standards, including UL CMR and CSA International C(UL) TYPE CMR. It is packaged in a continuous length of 500 feet, making it suitable for various installation needs.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable, part number 94T8623, features a 24 AWG conductor size and consists of 2 pairs. It is rated for a voltage of 300 VRMS and is designed for use in applications requiring reliable signal integrity, such as LAN connections, as it meets Cat5e specifications. The cable is constructed with solid bare copper conductors and has a nominal insulation thickness of 0.009 inches made from FEP. The cable is shielded with aluminum/mylar tape, providing protection against electromagnetic interference, and includes a drain wire for grounding. The outer jacket is made of TPE with a thickness of 0.035 inches and is black in color. This cable is suitable for a temperature range of -50 to 105°C and has a bend radius of 8 times the cable diameter. Additionally, the product is RoHS compliant and adheres to various safety standards, including UL CMR and CSA International C(UL) TYPE CMR. It is packaged in a continuous length of 500 feet, making it suitable for various installation needs.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75001BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75001BK002-ND
Multiple Conductor Cables 75001BK002-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8623 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8623
Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8623
SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 75001BK002-ND 94T8623
Product Name Multiple Conductor Cables Shielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/407-100 - WAGO
Specs
Application Instrumentation and Control
View Details