Alpha Wire Multiple Conductor Cables 75000 BK002

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 75000BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
75000BK002-ND
Multiple Conductor Cables 75000BK002-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire - 94T8621 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
94T8621
Unshielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire 94T8621
UNSHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 24AWG, 2PAIR, 300V, BLACK, 500FT; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 75000BK002-ND 94T8621
Product Name Multiple Conductor Cables Unshielded Multipair Cable, 24Awg, 2Pair, 300V, Black, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1959502 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details