Alpha Wire Multiple Conductor Cables 74010 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A74010B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74010B-100-ND
Multiple Conductor Cables A74010B-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A74010B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74010B-50-ND
Multiple Conductor Cables A74010B-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A74010B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74010B-10-ND
Multiple Conductor Cables A74010B-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A74010B-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74010B-500-ND
Multiple Conductor Cables A74010B-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 74010 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
74010 BK002
Multi-Conductor & Paired Cables 74010 BK002
74010 Black 500 FT

74010 Black 500 FT

Buy Now
Unshld Network Cable, 4Pr, 23Awg, 152.4M; Cable Shielding Alpha Wire - 32AC9881 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pr, 23Awg, 152.4M; Cable Shielding Alpha Wire
32AC9881
Unshld Network Cable, 4Pr, 23Awg, 152.4M; Cable Shielding Alpha Wire 32AC9881
UNSHLD NETWORK CABLE, 4PR, 23AWG, 152.4M; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PR, 23AWG, 152.4M; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number A74010B-100-ND A74010B-50-ND A74010B-10-ND A74010B-500-ND 74010 BK002 32AC9881
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Network Cable, 4Pr, 23Awg, 152.4M; Cable Shielding Alpha Wire
Product Category Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 50 ft (152 dm) 10 ft (30.48 dm) 500 ft (1524 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Rated Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details