Alpha Wire Multiple Conductor Cables 74008 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A74008B-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74008B-500-ND
Multiple Conductor Cables A74008B-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - A74008B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74008B-10-ND
Multiple Conductor Cables A74008B-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A74008B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74008B-50-ND
Multiple Conductor Cables A74008B-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A74008B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74008B-100-ND
Multiple Conductor Cables A74008B-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Network Cable, 4Pr, 24Awg, 152.4M; Cable Shielding Alpha Wire - 32AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pr, 24Awg, 152.4M; Cable Shielding Alpha Wire
32AC9879
Unshld Network Cable, 4Pr, 24Awg, 152.4M; Cable Shielding Alpha Wire 32AC9879
UNSHLD NETWORK CABLE, 4PR, 24AWG, 152.4M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PR, 24AWG, 152.4M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number A74008B-500-ND A74008B-10-ND A74008B-50-ND A74008B-100-ND 32AC9879
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Unshld Network Cable, 4Pr, 24Awg, 152.4M; Cable Shielding Alpha Wire
Product Category Cable Cable Cable Cable
Cable Length 500 ft (1524 dm) 10 ft (30.48 dm) 50 ft (152 dm) 100 ft (305 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Rated Temperature -10 to 75 C (14 to 167 F) -10 to 75 C (14 to 167 F) -10 to 75 C (14 to 167 F) -10 to 75 C (14 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details