Alpha Wire Multiple Conductor Cables 74006 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A74006B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74006B-100-ND
Multiple Conductor Cables A74006B-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A74006B-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74006B-500-ND
Multiple Conductor Cables A74006B-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - A74006B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74006B-10-ND
Multiple Conductor Cables A74006B-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A74006B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74006B-50-ND
Multiple Conductor Cables A74006B-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 74006 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
74006 BK002
Multi-Conductor & Paired Cables 74006 BK002
74006 Black 25000 FT

74006 Black 25000 FT

Buy Now
Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire - 32AC9877 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire
32AC9877
Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire 32AC9877
SHLD NETWORK CABLE, 4 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number A74006B-100-ND A74006B-500-ND A74006B-10-ND A74006B-50-ND 74006 BK002 32AC9877
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire
Product Category Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 500 ft (1524 dm) 10 ft (30.48 dm) 50 ft (152 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details