4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 500.0' (152.4m)
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
Alpha Wire 74005 GR002 Ethernet Cable
SHLD FLEX CABLE, 4COND, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | DigiKey | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A74005G-100-ND | A74005G-500-ND | A74005G-10-ND | A74005G-50-ND | 74005 GR002 | 1462718 | 32AC9876 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ethernet Cable | Shld Flex Cable, 4Cond, 22Awg, 152.4M; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | Cable | Cable | |||
| Cable Length | 100 ft (305 dm) | 500 ft (1524 dm) | 10 ft (30.48 dm) | 50 ft (152 dm) | 499 ft (1520 dm) | ||
| Number of Conductors | 4 # | 4 # | 4 # | 4 # | |||
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |||
| Application | LAN / Ethernet; Networking |