Alpha Wire Ethernet Cable 74004

Description
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE. Foil/Braid, TC Braid, & Unshielded options PO, PP, & PE (Foam Skin) Insulation Tinned Copper, Bare Copper, & Copper Alloy Conductors Black & Green (74001 & 74005) Jacket Color Options
Datasheet
Description
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE. Foil/Braid, TC Braid, & Unshielded options PO, PP, & PE (Foam Skin) Insulation Tinned Copper, Bare Copper, & Copper Alloy Conductors Black & Green (74001 & 74005) Jacket Color Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 74004 - Alpha Wire
Elizabeth, NJ, United States
Ethernet Cable
74004
Ethernet Cable 74004
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE. Foil/Braid, TC Braid, & Unshielded options PO, PP, & PE (Foam Skin) Insulation Tinned Copper, Bare Copper, & Copper Alloy Conductors Black & Green (74001 & 74005) Jacket Color Options

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C.

Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE.

  • Foil/Braid, TC Braid, & Unshielded options
  • PO, PP, & PE (Foam Skin) Insulation
  • Tinned Copper, Bare Copper, & Copper Alloy Conductors
  • Black & Green (74001 & 74005) Jacket Color Options
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Cable Assemblies
Product Number 74004
Product Name Ethernet Cable
Application Instrumentation and Control; LAN / Ethernet; Medical
Cable Type Cat 5; Cat 6; Twisted Pair
Cable Shielding No Shielding; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-533013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details