Alpha Wire Multiple Conductor Cables 74004 BK002

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A74004B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74004B-10-ND
Multiple Conductor Cables A74004B-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A74004B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74004B-100-ND
Multiple Conductor Cables A74004B-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A74004B-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74004B-500-ND
Multiple Conductor Cables A74004B-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - A74004B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74004B-50-ND
Multiple Conductor Cables A74004B-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 74004 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
74004 BK002
Multi-Conductor & Paired Cables 74004 BK002
74004 Black 25000 FT

74004 Black 25000 FT

Buy Now
Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire - 32AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire
32AC9875
Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire 32AC9875
SHLD NETWORK CABLE, 4 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat7; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat7; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number A74004B-10-ND A74004B-100-ND A74004B-500-ND A74004B-50-ND 74004 BK002 32AC9875
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire
Product Category Cable Cable Cable Cable
Cable Length 10 ft (30.48 dm) 100 ft (305 dm) 500 ft (1524 dm) 50 ft (152 dm)
Number of Conductors 8 # 8 # 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details