Alpha Wire Ethernet Cable 74002

Description
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE. Foil/Braid, TC Braid, & Unshielded options PO, PP, & PE (Foam Skin) Insulation Tinned Copper, Bare Copper, & Copper Alloy Conductors Black & Green (74001 & 74005) Jacket Color Options
Description
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE. Foil/Braid, TC Braid, & Unshielded options PO, PP, & PE (Foam Skin) Insulation Tinned Copper, Bare Copper, & Copper Alloy Conductors Black & Green (74001 & 74005) Jacket Color Options
Datasheet
Datasheet Summary
Powered by GS/AI

Alpha Wire part number 74002 is a shielded Ethernet cable designed for industrial applications. It features a construction of 26 AWG bare copper conductors with polypropylene insulation and a thermoplastic polyurethane (TPU) jacket. The cable is compliant with ANSI/TIA-568-C.2 Category 5e standards and is suitable for use in environments with temperatures ranging from -40°C to +80°C. The cable includes a combination of foil and braid shielding, providing enhanced protection against electromagnetic interference. It has a minimum of 6.9 twists per foot and is designed with staggered lays for improved performance. The jacket is black and includes a ripcord for easier stripping. Electrical properties include a maximum operating voltage of 300 VRMS and a dielectric strength of 2.5 kVdc. The cable exhibits low DC resistance and high insulation resistance, making it suitable for reliable data transmission. It is also RoHS compliant, ensuring it meets environmental regulations. This cable is ideal for applications in robotics, automation, and transportation where robust performance is required.

Datasheet Summary
Powered by GS/AI

Alpha Wire part number 74002 is a shielded Ethernet cable designed for industrial applications. It features a construction of 26 AWG bare copper conductors with polypropylene insulation and a thermoplastic polyurethane (TPU) jacket. The cable is compliant with ANSI/TIA-568-C.2 Category 5e standards and is suitable for use in environments with temperatures ranging from -40°C to +80°C. The cable includes a combination of foil and braid shielding, providing enhanced protection against electromagnetic interference. It has a minimum of 6.9 twists per foot and is designed with staggered lays for improved performance. The jacket is black and includes a ripcord for easier stripping. Electrical properties include a maximum operating voltage of 300 VRMS and a dielectric strength of 2.5 kVdc. The cable exhibits low DC resistance and high insulation resistance, making it suitable for reliable data transmission. It is also RoHS compliant, ensuring it meets environmental regulations. This cable is ideal for applications in robotics, automation, and transportation where robust performance is required.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 74002 - Alpha Wire
Elizabeth, NJ, United States
Ethernet Cable
74002
Ethernet Cable 74002
Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE. Foil/Braid, TC Braid, & Unshielded options PO, PP, & PE (Foam Skin) Insulation Tinned Copper, Bare Copper, & Copper Alloy Conductors Black & Green (74001 & 74005) Jacket Color Options

Alpha Essentials Industrial Ethernet collection is comprised of 10 constructions, all fully compatible with RJ45 connectors. The expansion covers a wide range of categories including CAT 5, CAT 5e, CAT 6, and CAT 7. The expanded offerings now include a CAT 5e LSZH construction (74007) and a flat CAT 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C.

Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical, automation, and transportation industries. The collection includes cables of varying flexibility (continuous, torsional, and moderate flex) and approvals (VW-1, EN 50173, ISO/IEC 11801, & more). Available jacket materials include ZH-PUR, PVC, and TPE.

  • Foil/Braid, TC Braid, & Unshielded options
  • PO, PP, & PE (Foam Skin) Insulation
  • Tinned Copper, Bare Copper, & Copper Alloy Conductors
  • Black & Green (74001 & 74005) Jacket Color Options
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Cable Assemblies
Product Number 74002
Product Name Ethernet Cable
Application Instrumentation and Control; LAN / Ethernet; Medical
Cable Type Cat 5; Cat 6; Twisted Pair
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers