Alpha Wire 74001 GR002 Ethernet Cable
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 500.0' (152.4m)
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
SHLD FLEX CABLE, 4COND, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies |
| Product Number | 74001 GR002 | 1462714 | A74001G-500-ND | A74001G-50-ND | A74001G-10-ND | A74001G-100-ND | 32AC9872 |
| Product Name | Multi-Conductor & Paired Cables | Ethernet Cable | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 4Cond, 22Awg, 152.4M; Cable Shielding Alpha Wire |
| Application | LAN / Ethernet; Networking | ||||||
| Cable Type | Cat 5; Coaxial | ||||||
| Cable Shielding | Aluminium/mylar tape | ||||||
| Cable Length | 499 ft (1520 dm) | 500 ft (1524 dm) | 50 ft (152 dm) | 10 ft (30.48 dm) | 100 ft (305 dm) | ||
| Connector Type | Unterminated/unterminated |