Alpha Wire Multi-Conductor & Paired Cables 715/4R BK032

Description
RETRACTABLE CORD
Request a Quote Datasheet
Description
RETRACTABLE CORD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 715/4R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
715/4R BK032
Multi-Conductor & Paired Cables 715/4R BK032
RETRACTABLE CORD

RETRACTABLE CORD

Buy Now
Cord, Retractile; 15; 1-1/16 in.; 0.31 in.; 23 AWG; 300 V; 1 A; Green/Black - 70125950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Retractile; 15; 1-1/16 in.; 0.31 in.; 23 AWG; 300 V; 1 A; Green/Black
70125950
Cord, Retractile; 15; 1-1/16 in.; 0.31 in.; 23 AWG; 300 V; 1 A; Green/Black 70125950
20 ft. Extended Length, 23 AWG, 300 V, Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

20 ft. Extended Length, 23 AWG, 300 V, Retractile Cord
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site
Retractile Cord 15 Conductor 23Awg 1.2M 300V 1A; Cable Shielding Alpha Wire - 28B8721 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 15 Conductor 23Awg 1.2M 300V 1A; Cable Shielding Alpha Wire
28B8721
Retractile Cord 15 Conductor 23Awg 1.2M 300V 1A; Cable Shielding Alpha Wire 28B8721
RETRACTILE CORD 15 CONDUCTOR 23AWG 1.2M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):20ft; Reel Length (Metric):6.1m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 15 CONDUCTOR 23AWG 1.2M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):20ft; Reel Length (Metric):6.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 715/4R BK032 70125950 28B8721
Product Name Multi-Conductor & Paired Cables Cord, Retractile; 15; 1-1/16 in.; 0.31 in.; 23 AWG; 300 V; 1 A; Green/Black Retractile Cord 15 Conductor 23Awg 1.2M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531202 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Digital Cable Connection Products - 1492-CABLE050Z - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details