Alpha Wire Hook-Up Wire, Premium 7134

Description
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment. Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
Datasheet
Description
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment. Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Premium - 7134 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Premium
7134
Hook-Up Wire, Premium 7134
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment. Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.

The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.

Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 7134
Product Name Hook-Up Wire, Premium
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details