Alpha Wire Hook-up Wire 7132 BL001

Description
7132 BLUE 1000 FT
Request a Quote
Description
7132 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7132 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7132 BL001
Hook-up Wire 7132 BL001
7132 BLUE 1000 FT

7132 BLUE 1000 FT

Buy Now
7132 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP7132-BL001 - Lapp Tannehill
Savage, MN, United States
7132 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP7132-BL001
7132 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP7132-BL001
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 7132 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7132 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 7132 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7132 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7132 BL001 ALP7132-BL001
Product Name Hook-up Wire 7132 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details