Alpha Wire Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Alpha Wire 7131 WH001

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Alpha Wire - 02F6381 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Alpha Wire
02F6381
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Alpha Wire 02F6381
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6381
Product Name Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details