Alpha Wire Hook-up Wire 7130 RD001

Description
7130 RED 1000 FT
Request a Quote
Description
7130 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7130 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7130 RD001
Hook-up Wire 7130 RD001
7130 RED 1000 FT

7130 RED 1000 FT

Buy Now
7130 RD001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft - ALP7130-RD001 - Lapp Tannehill
Savage, MN, United States
7130 RD001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft
ALP7130-RD001
7130 RD001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft ALP7130-RD001
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 7130 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7130 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 1000ft, 7130 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7130 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7130 RD001 ALP7130-RD001
Product Name Hook-up Wire 7130 RD001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Red - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details