Alpha Wire Modular - Flat Cable 710/4R BK032

Description
10 Conductor Modular Coil Cable Black 20' (6.10m)
Request a Quote Datasheet
Description
10 Conductor Modular Coil Cable Black 20' (6.10m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular - Flat Cable - 710/4RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
710/4RBK032-ND
Modular - Flat Cable 710/4RBK032-ND
10 Conductor Modular Coil Cable Black 20' (6.10m)

10 Conductor Modular Coil Cable Black 20' (6.10m)

Buy Now Datasheet
Flat Cables - 710/4R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
710/4R BK032
Flat Cables 710/4R BK032
710/4R BLACK EACH

710/4R BLACK EACH

Buy Now
710/4R Black Each Rohs Compliant Alpha Wire - 28B8720 - Newark, An Avnet Company
Chicago, IL, United States
710/4R Black Each Rohs Compliant Alpha Wire
28B8720
710/4R Black Each Rohs Compliant Alpha Wire 28B8720
710/4R BLACK EACH ROHS COMPLIANT: YES

710/4R BLACK EACH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cord, Retractile; 10; 15/16 in.; 0.28 in.; 20 ft. (Extended), 4 ft. (Retracted) - 70125948 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Retractile; 10; 15/16 in.; 0.28 in.; 20 ft. (Extended), 4 ft. (Retracted)
70125948
Cord, Retractile; 10; 15/16 in.; 0.28 in.; 20 ft. (Extended), 4 ft. (Retracted) 70125948
20 ft. Extended Length, 23 AWG, 300 V, Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

20 ft. Extended Length, 23 AWG, 300 V, Retractile Cord
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 710/4RBK032-ND 710/4R BK032 28B8720 70125948
Product Name Modular - Flat Cable Flat Cables 710/4R Black Each Rohs Compliant Alpha Wire Cord, Retractile; 10; 15/16 in.; 0.28 in.; 20 ft. (Extended), 4 ft. (Retracted)
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
North American 23 AWG 23 AWG
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC21205M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details