Alpha Wire Modular - Flat Cable 707/2R BK032

Description
7 Conductor Modular Coil Cable Black 10' (3.05m)
Request a Quote Datasheet
Description
7 Conductor Modular Coil Cable Black 10' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular - Flat Cable - 707/2RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
707/2RBK032-ND
Modular - Flat Cable 707/2RBK032-ND
7 Conductor Modular Coil Cable Black 10' (3.05m)

7 Conductor Modular Coil Cable Black 10' (3.05m)

Buy Now Datasheet
Flat Cables - 707/2R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
707/2R BK032
Flat Cables 707/2R BK032
707/2R BLACK EACH

707/2R BLACK EACH

Buy Now
Retractile Cord 7 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8716 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 7 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8716
Retractile Cord 7 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8716
RETRACTILE CORD 7 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 7 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 707/2RBK032-ND 707/2R BK032 28B8716
Product Name Modular - Flat Cable Flat Cables Retractile Cord 7 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details