Alpha Wire Modular - Flat Cable 706R BK032

Description
6 Conductor Modular Coil Cable Black 5' (1.52m)
Request a Quote Datasheet
Description
6 Conductor Modular Coil Cable Black 5' (1.52m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular - Flat Cable - 706RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
706RBK032-ND
Modular - Flat Cable 706RBK032-ND
6 Conductor Modular Coil Cable Black 5' (1.52m)

6 Conductor Modular Coil Cable Black 5' (1.52m)

Buy Now Datasheet
Flat Cables - 706R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
706R BK032
Flat Cables 706R BK032
COILED CORD (TELEPHONE TYPE

COILED CORD (TELEPHONE TYPE

Buy Now
Retractile Cord 6 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire - 28B8715 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 6 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
28B8715
Retractile Cord 6 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire 28B8715
RETRACTILE CORD 6 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 6 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 706RBK032-ND 706R BK032 28B8715
Product Name Modular - Flat Cable Flat Cables Retractile Cord 6 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details