Alpha Wire Flat Cables 706/2R BK032

Description
706/2R BLACK EACH
Request a Quote Datasheet
Description
706/2R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 706/2R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
706/2R BK032
Flat Cables 706/2R BK032
706/2R BLACK EACH

706/2R BLACK EACH

Buy Now
Modular - Flat Cable - 706/2RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
706/2RBK032-ND
Modular - Flat Cable 706/2RBK032-ND
6 Conductor Modular Coil Cable Black 10' (3.05m)

6 Conductor Modular Coil Cable Black 10' (3.05m)

Buy Now Datasheet
Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8712 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8712
Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8712
RETRACTILE CORD 6 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 6 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cord; 6; 7/8 in.; 0.23 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 300 V - 70125945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 6; 7/8 in.; 0.23 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 300 V
70125945
Cord; 6; 7/8 in.; 0.23 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 300 V 70125945
Black Jacket, Cords And Electrical Retractile Communication Cords Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

Black Jacket, Cords And Electrical Retractile Communication Cords
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Flat Cables Cable Assemblies Multiconductor Cables
Product Number 706/2R BK032 706/2RBK032-ND 28B8712 70125945
Product Name Flat Cables Modular - Flat Cable Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire Cord; 6; 7/8 in.; 0.23 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 300 V
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
North American 23 AWG 23 AWG
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data