The Retractile Cord 5 Conductor 23AWG 0.3M 300V 1A is designed for applications requiring a compact and flexible wiring solution. It features five conductors with a wire gauge of 23 AWG, suitable for low-voltage applications up to 300V and a current rating of 1A. The cord is unshielded and has a jacket color of black. It is compliant with RoHS regulations, ensuring it meets environmental standards regarding hazardous substances. The length of the cord is 0.3 meters, making it ideal for applications where space is limited. This product is manufactured by Alpha Wire and distributed by Newark, an Avnet Company.
RETRACTILE CORD 5 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded
300 V, -20 to +80°C Operating Temperature, Retractile Communication Cord
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black.
Retractile Cord Applications
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 705R BK032 | 28B8672 | 70125942 |
| Product Name | Flat Cables | Retractile Cord 5 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire | Cord, Retractile; 5; 3/4 in.; 0.22 in.;1 ft. (Retracted), 5ft. (Extended); 1 A |
| Cable Shielding | No Shielding | ||
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian) | |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polypropylene |