Alpha Wire Hook Up Wire, 100Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire 7058/19 YL005

Description
HOOK UP WIRE, 100FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire - 85K9947 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire
85K9947
Hook Up Wire, 100Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire 85K9947
HOOK UP WIRE, 100FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9947
Product Name Hook Up Wire, 100Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details