Alpha Wire Hook-up Wire 7058/19 WH001

Description
7058/19 WHITE 1000 FT
Request a Quote
Description
7058/19 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7058/19 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7058/19 WH001
Hook-up Wire 7058/19 WH001
7058/19 WHITE 1000 FT

7058/19 WHITE 1000 FT

Buy Now
Hook Up Wire - 2778242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778242
Hook Up Wire 2778242
Alpha Wire 7058/19 WH001 Hook Up Wire

Alpha Wire 7058/19 WH001 Hook Up Wire

Supplier's Site
7058/19 WH001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 150V - White - 1000ft - ALP7058/19-WH001 - Lapp Tannehill
Savage, MN, United States
7058/19 WH001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 150V - White - 1000ft
ALP7058/19-WH001
7058/19 WH001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 150V - White - 1000ft ALP7058/19-WH001
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 16 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7058/19 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7058/19 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 16 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7058/19 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7058/19 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 7058/19 WH001 2778242 ALP7058/19-WH001
Product Name Hook-up Wire Hook Up Wire 7058/19 WH001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 150V - White - 1000ft
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
North American 16 AWG 16 AWG
Stranding Type 19
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 1310963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details