Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, Red; Jacket Material Alpha Wire 7058/19 RD005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, Red; Jacket Material Alpha Wire - 86K9097 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Red; Jacket Material Alpha Wire
86K9097
Hook Up Wire, 100Ft, 16Awg, Copper, Red; Jacket Material Alpha Wire 86K9097
HOOK UP WIRE, 100FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9097
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details