Alpha Wire Hook Up Wire, 16Awg, Red, 1000Ft, 150V; Jacket Material Alpha Wire 7058/19 RD001

Description
HOOK UP WIRE, 16AWG, RED, 1000FT, 150V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 16AWG, RED, 1000FT, 150V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 16Awg, Red, 1000Ft, 150V; Jacket Material Alpha Wire - 03F2250 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 16Awg, Red, 1000Ft, 150V; Jacket Material Alpha Wire
03F2250
Hook Up Wire, 16Awg, Red, 1000Ft, 150V; Jacket Material Alpha Wire 03F2250
HOOK UP WIRE, 16AWG, RED, 1000FT, 150V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 16AWG, RED, 1000FT, 150V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2250
Product Name Hook Up Wire, 16Awg, Red, 1000Ft, 150V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details