Alpha Wire Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire 7058/19 BR005

Description
HOOK UP WIRE, 100FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire - 26M8401 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire
26M8401
Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire 26M8401
HOOK UP WIRE, 100FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26M8401
Product Name Hook Up Wire, 100Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details