Alpha Wire Hook Up Wire, 1000Ft, 16Awg Copper Black; Jacket Material Alpha Wire 7058/19 BK001

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper Black; Jacket Material Alpha Wire - 03F2249 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper Black; Jacket Material Alpha Wire
03F2249
Hook Up Wire, 1000Ft, 16Awg Copper Black; Jacket Material Alpha Wire 03F2249
HOOK UP WIRE, 1000FT, 16AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2249
Product Name Hook Up Wire, 1000Ft, 16Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details