Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire 7057 RD001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire - 03F2233 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire
03F2233
Hook Up Wire, 1000Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire 03F2233
HOOK UP WIRE, 1000FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2233
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details