Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire 7057 BL001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire - 27M3034 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire
27M3034
Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire 27M3034
HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M3034
Product Name Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details