Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper Violet; Jacket Material Alpha Wire 7057/19 VI005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper Violet; Jacket Material Alpha Wire - 92F9548 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper Violet; Jacket Material Alpha Wire
92F9548
Hook Up Wire, 100Ft, 18Awg Copper Violet; Jacket Material Alpha Wire 92F9548
HOOK UP WIRE, 100FT, 18AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9548
Product Name Hook Up Wire, 100Ft, 18Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details