Alpha Wire Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire 7057/19 RD005

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire - 03F2239 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire
03F2239
Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire 03F2239
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2239
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details