Alpha Wire Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire 7057/19 BL005

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire - 86K7583 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire
86K7583
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire 86K7583
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7583
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details