Alpha Wire Hook-up Wire 7056 GR001

Description
7056 GREEN 1000 FT
Request a Quote
Description
7056 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7056 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7056 GR001
Hook-up Wire 7056 GR001
7056 GREEN 1000 FT

7056 GREEN 1000 FT

Buy Now
7056 GR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 150V - Green - 1000ft - ALP7056-GR001 - Lapp Tannehill
Savage, MN, United States
7056 GR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 150V - Green - 1000ft
ALP7056-GR001
7056 GR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 150V - Green - 1000ft ALP7056-GR001
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 150V, Green, 1000ft, 7056 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7056 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 150V, Green, 1000ft, 7056 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7056 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7056 GR001 ALP7056-GR001
Product Name Hook-up Wire 7056 GR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 150V - Green - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0379113001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details