Alpha Wire Hook Up Wire, 1000Ft 20Awg Copper Violet; Jacket Material Alpha Wire 7056/19 VI001

Description
HOOK UP WIRE, 1000FT 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Copper Violet; Jacket Material Alpha Wire - 03F2228 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Copper Violet; Jacket Material Alpha Wire
03F2228
Hook Up Wire, 1000Ft 20Awg Copper Violet; Jacket Material Alpha Wire 03F2228
HOOK UP WIRE, 1000FT 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2228
Product Name Hook Up Wire, 1000Ft 20Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6877A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details