The Hook Up Wire, 100Ft, 20AWG, Copper, Gray, is constructed with a tinned copper conductor and features a PVC insulation with a nominal wall thickness of 0.010 inches. It is compliant with various specifications, including UL AWM/STYLE 1429 and CSA AWM I A/B, with a maximum operating temperature of 105°C and a voltage rating of 150 VRMS. The wire has a nominal conductor DCR of 9.3 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot. It is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. The product is packaged in a continuous length of 100 feet, making it suitable for various electrical applications.
HOOK UP WIRE, 100FT, 20AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28B8694 |
| Product Name | Hook Up Wire, 100Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |