Alpha Wire Hook-up Wire 7056/19 OR005

Description
7056/19 ORANGE 100 FT
Request a Quote
Description
7056/19 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7056/19 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7056/19 OR005
Hook-up Wire 7056/19 OR005
7056/19 ORANGE 100 FT

7056/19 ORANGE 100 FT

Buy Now
7056/19 OR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - Orange - 100ft - ALP7056/19-OR005 - Lapp Tannehill
Savage, MN, United States
7056/19 OR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - Orange - 100ft
ALP7056/19-OR005
7056/19 OR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - Orange - 100ft ALP7056/19-OR005
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 150V, Orange, 100ft, 7056/19 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7056/19 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 150V, Orange, 100ft, 7056/19 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7056/19 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7056/19 OR005 ALP7056/19-OR005
Product Name Hook-up Wire 7056/19 OR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - Orange - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 158572-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers