Alpha Wire Hook-up Wire 7055 BR001

Description
7055 BROWN 1000 FT
Request a Quote
Description
7055 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7055 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7055 BR001
Hook-up Wire 7055 BR001
7055 BROWN 1000 FT

7055 BROWN 1000 FT

Buy Now
7055 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft - ALP7055-BR001 - Lapp Tannehill
Savage, MN, United States
7055 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft
ALP7055-BR001
7055 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft ALP7055-BR001
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Brown, 1000ft, 7055 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Brown, 1000ft, 7055 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7055 BR001 ALP7055-BR001
Product Name Hook-up Wire 7055 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - AS 633 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details