HOOK UP WIRE, 22AWG, YELLOW, 100FT, 150V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9526 |
| Product Name | Hook Up Wire, 22Awg, Yellow, 100Ft, 150V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |