Alpha Wire 7055/19 WH005 Hook Up Wire
-55°C Minimum Operating Temperature, Irradiated PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper. Insulation: Color-coded irradiated PVC. Nominal Insulation Thickness: 0.01" (0.25 mm). Voltage
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, White, 100ft, 7055/19 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055/19 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 7055/19 WH005 | 338922 | 70135194 | ALP7055/19-WH005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.052 in.; -55 degC; Irradiated PVC | 7055/19 WH005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - White - 100ft |
| Rated Temperature | 105 C (221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| North American | 22 AWG | 22 AWG | 22 AWG | |
| International | 1 mm² (0.0016 in²) | |||
| Stranding Type | 19 | |||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 |