Alpha Wire Hook Up Wire, 22Awg, White, 1000Ft, 150V; Jacket Material Alpha Wire 7055/19 WH001

Description
HOOK UP WIRE, 22AWG, WHITE, 1000FT, 150V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 22AWG, WHITE, 1000FT, 150V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 22Awg, White, 1000Ft, 150V; Jacket Material Alpha Wire - 03F2209 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 22Awg, White, 1000Ft, 150V; Jacket Material Alpha Wire
03F2209
Hook Up Wire, 22Awg, White, 1000Ft, 150V; Jacket Material Alpha Wire 03F2209
HOOK UP WIRE, 22AWG, WHITE, 1000FT, 150V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 22AWG, WHITE, 1000FT, 150V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2209
Product Name Hook Up Wire, 22Awg, White, 1000Ft, 150V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details