Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 7055/19 VI001

Description
Win Source Part Number: 1219965-7055/19 VI001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E Type B Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 150V Standard Package: 1 Ratings: UL Style 1429 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (XLPVC), Irradiated Jacket (Insulation) Diameter: 0.052" (1.32mm) Jacket Color: Violet Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 7055/19 VI001.; 7055/19-VI001; 7055/19VI001; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 7055/19 VI001-ND,7055/19VI00 1 Base Product Number: 7055/19
Request a Quote Datasheet
Description
Win Source Part Number: 1219965-7055/19 VI001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E Type B Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 150V Standard Package: 1 Ratings: UL Style 1429 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (XLPVC), Irradiated Jacket (Insulation) Diameter: 0.052" (1.32mm) Jacket Color: Violet Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 7055/19 VI001.; 7055/19-VI001; 7055/19VI001; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 7055/19 VI001-ND,7055/19VI00 1 Base Product Number: 7055/19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1219965-7055/19 VI001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1219965-7055/19 VI001
Win Source Part Number: 1219965-7055/19 VI001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E Type B Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 150V Standard Package: 1 Ratings: UL Style 1429 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (XLPVC), Irradiated Jacket (Insulation) Diameter: 0.052" (1.32mm) Jacket Color: Violet Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 7055/19 VI001.; 7055/19-VI001; 7055/19VI001; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 7055/19 VI001-ND,7055/19VI00 1 Base Product Number: 7055/19

Win Source Part Number: 1219965-7055/19 VI001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878E Type B
Package: Spool
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 150V
Standard Package: 1
Ratings: UL Style 1429
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (XLPVC), Irradiated
Jacket (Insulation) Diameter: 0.052" (1.32mm)
Jacket Color: Violet
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 7055/19 VI001.; 7055/19-VI001; 7055/19VI001;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 7055/19 VI001-ND,7055/19VI001
Base Product Number: 7055/19

Buy Now Datasheet
Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire - 85K9939 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire
85K9939
Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire 85K9939
HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1219965-7055/19 VI001 85K9939
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60033A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-MC11005M3-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details