Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 7055/19 RD005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire - 92F9166 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
92F9166
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 92F9166
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9166
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details