Alpha Wire Hook-up Wire 7055/19 BR001

Description
7055/19 BROWN 1000 FT
Request a Quote
Description
7055/19 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7055/19 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7055/19 BR001
Hook-up Wire 7055/19 BR001
7055/19 BROWN 1000 FT

7055/19 BROWN 1000 FT

Buy Now
7055/19 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft - ALP7055/19-BR001 - Lapp Tannehill
Savage, MN, United States
7055/19 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft
ALP7055/19-BR001
7055/19 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft ALP7055/19-BR001
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Brown, 1000ft, 7055/19 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055/19 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Brown, 1000ft, 7055/19 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055/19 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7055/19 BR001 ALP7055/19-BR001
Product Name Hook-up Wire 7055/19 BR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 100485-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 26 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details