Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire 7054 WR001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire - 35C4327 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire
35C4327
Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire 35C4327
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35C4327
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details