HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 13C2251 |
| Product Name | Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |