Alpha Wire Hook Up Wire, 1000Ft, 24Awg Cu Green; Reel Length (Imperial) Alpha Wire 7054 WG001

Description
Hook Up WIRE, 1000FT, 24AWG CU GREEN; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:24AWG; Conductor Area CSA:0.23mm ; Jacket Color:Green; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 1000FT, 24AWG CU GREEN; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:24AWG; Conductor Area CSA:0.23mm ; Jacket Color:Green; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Cu Green; Reel Length (Imperial) Alpha Wire - 86K9094 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Cu Green; Reel Length (Imperial) Alpha Wire
86K9094
Hook Up Wire, 1000Ft, 24Awg Cu Green; Reel Length (Imperial) Alpha Wire 86K9094
Hook Up WIRE, 1000FT, 24AWG CU GREEN; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:24AWG; Conductor Area CSA:0.23mm ; Jacket Color:Green; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Hook Up WIRE, 1000FT, 24AWG CU GREEN; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Conductor Size AWG:24AWG; Conductor Area CSA:0.23mm ; Jacket Color:Green; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9094
Product Name Hook Up Wire, 1000Ft, 24Awg Cu Green; Reel Length (Imperial) Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6029A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Motor cable - NEBM-M16G8-E-20-Q9-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details